Renesas Electronics Corporation Linear - Linear - Comparators - HA1-4900-2 HA1-4900-2

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1178467-HA1-4900-2 Packaging: Tube Type: Use For General Mounting Style: Through Hole Current - Output: 50mA Output Type: CMOS, Push-Pull Number of Elements: 4 Categories: Integrated Circuits Supplier Device Package: 16-CERDIP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-CDIP Voltage - Input Offset (Maximum): 3mV at ±15V Current - Input Bias (Maximum): 0.075μA at ±15V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Family Part Number: HA-4900 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 5V ~ 15V, ±2.5V ~ 7.5V Current - Quiescent (Maximum): 20mA
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1178467-HA1-4900-2 Packaging: Tube Type: Use For General Mounting Style: Through Hole Current - Output: 50mA Output Type: CMOS, Push-Pull Number of Elements: 4 Categories: Integrated Circuits Supplier Device Package: 16-CERDIP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-CDIP Voltage - Input Offset (Maximum): 3mV at ±15V Current - Input Bias (Maximum): 0.075μA at ±15V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Family Part Number: HA-4900 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 5V ~ 15V, ±2.5V ~ 7.5V Current - Quiescent (Maximum): 20mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - HA1-4900-2 - 1178467-HA1-4900-2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - HA1-4900-2
1178467-HA1-4900-2
Linear - Linear - Comparators - HA1-4900-2 1178467-HA1-4900-2
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1178467-HA1-4900-2 Packaging: Tube Type: Use For General Mounting Style: Through Hole Current - Output: 50mA Output Type: CMOS, Push-Pull Number of Elements: 4 Categories: Integrated Circuits Supplier Device Package: 16-CERDIP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-CDIP Voltage - Input Offset (Maximum): 3mV at ±15V Current - Input Bias (Maximum): 0.075μA at ±15V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Family Part Number: HA-4900 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 5V ~ 15V, ±2.5V ~ 7.5V Current - Quiescent (Maximum): 20mA

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1178467-HA1-4900-2
Packaging: Tube
Type: Use For General
Mounting Style: Through Hole
Current - Output: 50mA
Output Type: CMOS, Push-Pull
Number of Elements: 4
Categories: Integrated Circuits
Supplier Device Package: 16-CERDIP
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 16-CDIP
Voltage - Input Offset (Maximum): 3mV at ±15V
Current - Input Bias (Maximum): 0.075μA at ±15V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Family Part Number: HA-4900
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 5V ~ 15V, ±2.5V ~ 7.5V
Current - Quiescent (Maximum): 20mA

Buy Now
Quad DIP Linear Comparator IC - 692-HA1-4900-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad DIP Linear Comparator IC
692-HA1-4900-2
Quad DIP Linear Comparator IC 692-HA1-4900-2
Precision Quad Comparators | IC COMPARATOR QUAD PREC 16-DIP Product overview: HA1-4900-2 from Renesas Electronics Corporation is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-HA1-4900-2 can be used for catalog matching and distributor lookup.

Precision Quad Comparators | IC COMPARATOR QUAD PREC 16-DIP Product overview: HA1-4900-2 from Renesas Electronics Corporation is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-HA1-4900-2 can be used for catalog matching and distributor lookup.

Supplier's Site
Comparators - HA1-4900-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
HA1-4900-2
Comparators HA1-4900-2
Comparator General Purpose CMOS, Push-Pull 16-CERDIP

Comparator General Purpose CMOS, Push-Pull 16-CERDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators
Product Number 1178467-HA1-4900-2 692-HA1-4900-2 HA1-4900-2
Product Name Linear - Linear - Comparators - HA1-4900-2 Quad DIP Linear Comparator IC Comparators
Features Single-Supply
Supply Voltage (VS) 5 to 15 volts
VOS 3 millivolts 3 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data