Renesas Electronics Corporation Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA1-2400/883 HA1-2400/883

Description
Manufacturer: Intersil Win Source Part Number: 270942-HA1-2400/883 Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Intersil Win Source Part Number: 270942-HA1-2400/883 Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA1-2400/883 - 270942-HA1-2400/883 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA1-2400/883
270942-HA1-2400/883
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA1-2400/883 270942-HA1-2400/883
Manufacturer: Intersil Win Source Part Number: 270942-HA1-2400/883 Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 270942-HA1-2400/883
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now
20MHz DIP Operational Amplifier IC - 687-HA1-2400/883 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20MHz DIP Operational Amplifier IC
687-HA1-2400/883
20MHz DIP Operational Amplifier IC 687-HA1-2400/883
OP-AMP, 9000uV OFFSET-MAX, 20MHz BAND WIDTH, CDIP16, CERAMIC, DIP-16 Product overview: HA1-2400/883 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20MHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA1-2400/883 can be used for catalog matching and distributor lookup.

OP-AMP, 9000uV OFFSET-MAX, 20MHz BAND WIDTH, CDIP16, CERAMIC, DIP-16 Product overview: HA1-2400/883 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20MHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA1-2400/883 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 270942-HA1-2400/883 687-HA1-2400/883
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA1-2400/883 20MHz DIP Operational Amplifier IC
Operating Temperature -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

5V Rail-to-Rail High Precision Operational Amplifier - ALD1712APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Operational Amplifier IC - 687-CLC5632IM - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 290 V/µs
Bandwidth 130 MHz
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Audio Amplifier ICs - 1698129 - RS Components, Ltd.
Specs
Standards RoHS
Supply Voltage (VS) 3 to 15 volts
Package Type DIP; PDIP; Pdip
View Details