Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1187948-H7P1002DL-E
Packaging: Box
Number of Elements: 1
Power Dissipation: 30 W
Number of Pins: 3
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: DPAK
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Operating Temperature: 150 °C
Continuous Drain Current (ID): 15 A
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1187948-H7P1002DL-E |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - H7P1002DL-E |
| PD | 30000 milliwatts |