Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - H7N1004FM-E H7N1004FM-E

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028066-H7N1004FM-E Packaging: Rail/Tube Number of Elements: 1 Power Dissipation: 25 W Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): IPA180N10N3GXKSA1; STP60NF06FP; STP20NF20; IRFZ34NPBF; IRF5305PBF; IRF540PBF; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Continuous Drain Current (ID): 25 A Gate to Source Voltage (Vgs): 20 V
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028066-H7N1004FM-E Packaging: Rail/Tube Number of Elements: 1 Power Dissipation: 25 W Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): IPA180N10N3GXKSA1; STP60NF06FP; STP20NF20; IRFZ34NPBF; IRF5305PBF; IRF540PBF; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Continuous Drain Current (ID): 25 A Gate to Source Voltage (Vgs): 20 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - H7N1004FM-E - 1028066-H7N1004FM-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - H7N1004FM-E
1028066-H7N1004FM-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - H7N1004FM-E 1028066-H7N1004FM-E
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028066-H7N1004FM-E Packaging: Rail/Tube Number of Elements: 1 Power Dissipation: 25 W Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): IPA180N10N3GXKSA1; STP60NF06FP; STP20NF20; IRFZ34NPBF; IRF5305PBF; IRF540PBF; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Continuous Drain Current (ID): 25 A Gate to Source Voltage (Vgs): 20 V

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1028066-H7N1004FM-E
Packaging: Rail/Tube
Number of Elements: 1
Power Dissipation: 25 W
Number of Pins: 3
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): IPA180N10N3GXKSA1; STP60NF06FP; STP20NF20; IRFZ34NPBF; IRF5305PBF; IRF540PBF;
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Continuous Drain Current (ID): 25 A
Gate to Source Voltage (Vgs): 20 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1028066-H7N1004FM-E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - H7N1004FM-E
PD 25000 milliwatts
Unlock Full Specs
to access all available technical data