Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - H7N1004DL-E H7N1004DL-E

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028065-H7N1004DL-E Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 100 V Categories: Transistors - FETs, MOSFETs - RF Case / Package: DPAK Alternative Parts (Cross-Reference): NTD6414ANT4G; NVD6414ANT4G; NTD6414AN-1G; STD26NF10; STD25NF10T4; STD25NF10LT4; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Continuous Drain Current (ID): 25 A
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028065-H7N1004DL-E Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 100 V Categories: Transistors - FETs, MOSFETs - RF Case / Package: DPAK Alternative Parts (Cross-Reference): NTD6414ANT4G; NVD6414ANT4G; NTD6414AN-1G; STD26NF10; STD25NF10T4; STD25NF10LT4; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Continuous Drain Current (ID): 25 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - H7N1004DL-E - 1028065-H7N1004DL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - H7N1004DL-E
1028065-H7N1004DL-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - H7N1004DL-E 1028065-H7N1004DL-E
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028065-H7N1004DL-E Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 100 V Categories: Transistors - FETs, MOSFETs - RF Case / Package: DPAK Alternative Parts (Cross-Reference): NTD6414ANT4G; NVD6414ANT4G; NTD6414AN-1G; STD26NF10; STD25NF10T4; STD25NF10LT4; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Continuous Drain Current (ID): 25 A

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1028065-H7N1004DL-E
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 100 V
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: DPAK
Alternative Parts (Cross-Reference): NTD6414ANT4G; NVD6414ANT4G; NTD6414AN-1G; STD26NF10; STD25NF10T4; STD25NF10LT4;
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Continuous Drain Current (ID): 25 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1028065-H7N1004DL-E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - H7N1004DL-E
Package Type SOT3; DPAK
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1221469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT26; Tsot-26
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810019SCLI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
4 suppliers
30V 75A DPAK MOSFET Transistor - 278-BUK724R5-30C,118 - ERSAELECTRONICS PTE. LTD.
Specs
PD 157000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR)
View Details
4 suppliers
 - 2EDN8524GXTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-WSON-8
Packing Method Tape Reel; Tape & Reel
View Details