N-Channel 100V 75A (Ta) 100W (Tc) Surface Mount LDPAK
Manufacturer: Renesas Electronics America
Win Source Part Number: 775573-H7N1002LS-E
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: SC-83
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 75A (Ta)
Family Name: H7N1002LS
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: 4-LDPAK
Channel Type Type: N
Drain Source Voltage: 100V
Gate Charge (Qg) (Maximum) @ Vgs: 155nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 9700pF @ 10V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 100W (Tc)
Rds On (Maximum) @ Id, Vgs: 10 mOhm @ 37.5A, 10V
Alternative Parts (Cross-Reference): AOB296L; STH80N10LF7-2AG; IRFS4610TRLPBF; STB120NF10;
Introduction Date: March 20, 2006
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
MOSFET N-Channel MOSFET - LDPAK(S)-(1)
MOSFET N-CH 100V 75A 4LDPAK
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | H7N1002LS-E-ND | 775573-H7N1002LS-E | H7N1002LS-E | H7N1002LS-E |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - H7N1002LS-E | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |