Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - H7N0203AB-E H7N0203AB-E

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1224528-H7N0203AB-E Drain to Source Voltage (Vdss): 20 V Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Continuous Drain Current (ID): 90 A
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1224528-H7N0203AB-E Drain to Source Voltage (Vdss): 20 V Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Continuous Drain Current (ID): 90 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - H7N0203AB-E - 1224528-H7N0203AB-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - H7N0203AB-E
1224528-H7N0203AB-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - H7N0203AB-E 1224528-H7N0203AB-E
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1224528-H7N0203AB-E Drain to Source Voltage (Vdss): 20 V Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Continuous Drain Current (ID): 90 A

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1224528-H7N0203AB-E
Drain to Source Voltage (Vdss): 20 V
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Continuous Drain Current (ID): 90 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1224528-H7N0203AB-E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - H7N0203AB-E
Package Type TO-220; SOT3; TO-220AB
Unlock Full Specs
to access all available technical data

Similar Products

CSD13201W10 N-Channel NexFET? Power MOSFET - CSD13201W10 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 12 volts
rDS(on) 0.0340 ohms
View Details
7 suppliers
MOSFETs - 7377436 - RS Components, Ltd.
Infineon Technologies AG
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-220; To-220ab
View Details
9 suppliers
MOSFETs - 2222874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type PowerDI3333-8
View Details