Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - H5N5015P-E H5N5015P-E

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027099-H5N5015P-E Drain to Source Voltage (Vdss): 500 V Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): IRFPS37N50APBF; IPP50R380CEXKSA1; FQL40N50; SIHS36N50D-E3; STB45N50DM2AG; FQL40N50F; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Continuous Drain Current (ID): 32 A
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027099-H5N5015P-E Drain to Source Voltage (Vdss): 500 V Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): IRFPS37N50APBF; IPP50R380CEXKSA1; FQL40N50; SIHS36N50D-E3; STB45N50DM2AG; FQL40N50F; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Continuous Drain Current (ID): 32 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - H5N5015P-E - 1027099-H5N5015P-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - H5N5015P-E
1027099-H5N5015P-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - H5N5015P-E 1027099-H5N5015P-E
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027099-H5N5015P-E Drain to Source Voltage (Vdss): 500 V Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): IRFPS37N50APBF; IPP50R380CEXKSA1; FQL40N50; SIHS36N50D-E3; STB45N50DM2AG; FQL40N50F; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Continuous Drain Current (ID): 32 A

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027099-H5N5015P-E
Drain to Source Voltage (Vdss): 500 V
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): IRFPS37N50APBF; IPP50R380CEXKSA1; FQL40N50; SIHS36N50D-E3; STB45N50DM2AG; FQL40N50F;
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Continuous Drain Current (ID): 32 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1027099-H5N5015P-E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - H5N5015P-E
Package Type TO-3; SOT3
Unlock Full Specs
to access all available technical data