Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - H5N2519P-E H5N2519P-E

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997186-H5N2519P-E Drain to Source Voltage (Vdss): 250 V Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): FDA69N25; IRFP4332PBF; IRFB4332PBF; IRFB4229PBF; FDPF51N25; FDP51N25; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Continuous Drain Current (ID): 65 A
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997186-H5N2519P-E Drain to Source Voltage (Vdss): 250 V Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): FDA69N25; IRFP4332PBF; IRFB4332PBF; IRFB4229PBF; FDPF51N25; FDP51N25; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Continuous Drain Current (ID): 65 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - H5N2519P-E - 997186-H5N2519P-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - H5N2519P-E
997186-H5N2519P-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - H5N2519P-E 997186-H5N2519P-E
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997186-H5N2519P-E Drain to Source Voltage (Vdss): 250 V Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): FDA69N25; IRFP4332PBF; IRFB4332PBF; IRFB4229PBF; FDPF51N25; FDP51N25; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Continuous Drain Current (ID): 65 A

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 997186-H5N2519P-E
Drain to Source Voltage (Vdss): 250 V
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): FDA69N25; IRFP4332PBF; IRFB4332PBF; IRFB4229PBF; FDPF51N25; FDP51N25;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Continuous Drain Current (ID): 65 A

Buy Now
Single FETs, MOSFETs - 559-H5N2519P-E-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
559-H5N2519P-E-ND
Single FETs, MOSFETs 559-H5N2519P-E-ND
NCH POWER MOSFET 250V 65A 35MOHM

NCH POWER MOSFET 250V 65A 35MOHM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 997186-H5N2519P-E 559-H5N2519P-E-ND
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - H5N2519P-E Single FETs, MOSFETs
Package Type TO-3; SOT3 TO-3; TO-3P-3, SC-65-3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1222883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-563
View Details
CSD19534Q5A 100V, N-Channel NexFET Power MOSFET - CSD19534Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 137000 milliamps
View Details
9 suppliers