Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - H5N2008P-E H5N2008P-E

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004582-H5N2008P-E Drain to Source Voltage (Vdss): 200 V Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): IRFBA90N20DPBF; VS-FC80NA20; IRFB4127PBF; IRFP90N20DPBF; SUP90140E-GE3; STW75NF20; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Continuous Drain Current (ID): 96 A
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004582-H5N2008P-E Drain to Source Voltage (Vdss): 200 V Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): IRFBA90N20DPBF; VS-FC80NA20; IRFB4127PBF; IRFP90N20DPBF; SUP90140E-GE3; STW75NF20; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Continuous Drain Current (ID): 96 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - H5N2008P-E - 1004582-H5N2008P-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - H5N2008P-E
1004582-H5N2008P-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - H5N2008P-E 1004582-H5N2008P-E
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004582-H5N2008P-E Drain to Source Voltage (Vdss): 200 V Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): IRFBA90N20DPBF; VS-FC80NA20; IRFB4127PBF; IRFP90N20DPBF; SUP90140E-GE3; STW75NF20; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Continuous Drain Current (ID): 96 A

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1004582-H5N2008P-E
Drain to Source Voltage (Vdss): 200 V
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): IRFBA90N20DPBF; VS-FC80NA20; IRFB4127PBF; IRFP90N20DPBF; SUP90140E-GE3; STW75NF20;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Continuous Drain Current (ID): 96 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1004582-H5N2008P-E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - H5N2008P-E
Package Type TO-3; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

 - LM9061M - Rochester Electronics
Texas Instruments
Specs
Package Type SOP8
Packing Method Tube; Tube
View Details
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114913PAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers