RENESAS ELECTRONICS CORPORATION
GX74870-JIU -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Renesas Electronics Corporation
Interface - Drivers, Receivers, Transceivers
GX74870-JIU
Description
MODULE REQUIRES WAFER
-
Lingto Electronic Limited
Datasheet
Description
MODULE REQUIRES WAFER
Datasheet
Suppliers
Interface - Drivers, Receivers, Transceivers
GX74870-JIU
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
GX74870-JIU |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
3.3V
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
42-WFQFN Exposed Pad
View Details
Device Type
Transceiver
Operating Frequency
6500 to 8000 MHz
Data Rate
62400 kbps
View Details
Device Type
Beamformers
Operating Frequency
500 to 1000 MHz
View Details