Renesas Electronics Corporation 20V 10.1A MOSFET Transistor GWS4621L

Description
MOSFET 2N-CH 20V 10.1A 4WLCSP Product overview: GWS4621L from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 10.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 10.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-GWS4621L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 20V 10.1A 4WLCSP Product overview: GWS4621L from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 10.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 10.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-GWS4621L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20V 10.1A MOSFET Transistor - 289-GWS4621L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 10.1A MOSFET Transistor
289-GWS4621L
20V 10.1A MOSFET Transistor 289-GWS4621L
MOSFET 2N-CH 20V 10.1A 4WLCSP Product overview: GWS4621L from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 10.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 10.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-GWS4621L can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 20V 10.1A 4WLCSP Product overview: GWS4621L from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 10.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 10.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-GWS4621L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 974289-GWS4621L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
974289-GWS4621L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 974289-GWS4621L
Win Source Part Number: 974289-GWS4621L Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Bulk Standard Package: 1 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Common Drain FET Feature: Standard Drain to Source Voltage (Vdss): 20V Current - Continuous Drain (Id) @ 25°C: 10.1A (Ta) Rds On (Max) @ Id, Vgs: 9.8mOhm @ 3A, 4.5V Vgs(th) (Max) @ Id: 1.5V @ 1mA Power - Max: 3.6W (Ta) Package / Case: 4-XFLGA, CSP Supplier Device Package: 4-WLCSP (1.82x1.82) Gate Charge (Qg) (Max) @ Vgs: 11nC @ 4V Input Capacitance (Ciss) (Max) @ Vds: 1125pF @ 10V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Product Status: Obsolete

Win Source Part Number: 974289-GWS4621L
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Common Drain
FET Feature: Standard
Drain to Source Voltage (Vdss): 20V
Current - Continuous Drain (Id) @ 25°C: 10.1A (Ta)
Rds On (Max) @ Id, Vgs: 9.8mOhm @ 3A, 4.5V
Vgs(th) (Max) @ Id: 1.5V @ 1mA
Power - Max: 3.6W (Ta)
Package / Case: 4-XFLGA, CSP
Supplier Device Package: 4-WLCSP (1.82x1.82)
Gate Charge (Qg) (Max) @ Vgs: 11nC @ 4V
Input Capacitance (Ciss) (Max) @ Vds: 1125pF @ 10V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Renesas Electronics America Inc
Product Status: Obsolete

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
GWS4621L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs GWS4621L
MOSFET 2N-CH 20V 10.1A 4WLCSP

MOSFET 2N-CH 20V 10.1A 4WLCSP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-GWS4621L 974289-GWS4621L GWS4621L
Product Name 20V 10.1A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

150V 13A MOSFET Transistor - 278-AUIRF6215S - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 150 volts
PD 3800 milliwatts
View Details
6 suppliers
DC - 12 GHz, 20 Watt, 32 V GaN RF Transistor - TGF2978-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers