Renesas Electronics Corporation 50V 100mA Bipolar Transistor GA1L3M-T1-A

Description
Trans Digital BJT NPN 50V 100mA 3-Pin SC-70 T/R Product overview: GA1L3M-T1-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-GA1L3M-T1-A can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans Digital BJT NPN 50V 100mA 3-Pin SC-70 T/R Product overview: GA1L3M-T1-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-GA1L3M-T1-A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 100mA Bipolar Transistor
283-GA1L3M-T1-A
50V 100mA Bipolar Transistor 283-GA1L3M-T1-A
Trans Digital BJT NPN 50V 100mA 3-Pin SC-70 T/R Product overview: GA1L3M-T1-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-GA1L3M-T1-A can be used for catalog matching and distributor lookup.

Trans Digital BJT NPN 50V 100mA 3-Pin SC-70 T/R Product overview: GA1L3M-T1-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-GA1L3M-T1-A can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - RF Transistors (BJT) - GA1L3M-T1-A - 1060425-GA1L3M-T1-A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - GA1L3M-T1-A
1060425-GA1L3M-T1-A
TRANSISTORS - RF Transistors (BJT) - GA1L3M-T1-A 1060425-GA1L3M-T1-A
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060425-GA1L3M-T1-A Mounting: SMD (SMT) Categories: RF Transistors(BJT) Case / Package: SC Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Collector Emitter Voltage (VCEO): 50 V

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1060425-GA1L3M-T1-A
Mounting: SMD (SMT)
Categories: RF Transistors(BJT)
Case / Package: SC
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Collector Emitter Voltage (VCEO): 50 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 283-GA1L3M-T1-A 1060425-GA1L3M-T1-A
Product Name 50V 100mA Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - GA1L3M-T1-A
Package Type SOT3; SC
Unlock Full Specs
to access all available technical data