Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - FS70VSJ-06F-T11 FS70VSJ-06F-T11

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028030-FS70VSJ-06F- T11 Current Rating: 70 A Drain to Source Voltage (Vdss): 60 V Rise Time: 130 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant Voltage Rating (DC): 60 V Continuous Drain Current (ID): 70 A
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028030-FS70VSJ-06F- T11 Current Rating: 70 A Drain to Source Voltage (Vdss): 60 V Rise Time: 130 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant Voltage Rating (DC): 60 V Continuous Drain Current (ID): 70 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FS70VSJ-06F-T11 - 1028030-FS70VSJ-06F-T11 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FS70VSJ-06F-T11
1028030-FS70VSJ-06F-T11
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FS70VSJ-06F-T11 1028030-FS70VSJ-06F-T11
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028030-FS70VSJ-06F- T11 Current Rating: 70 A Drain to Source Voltage (Vdss): 60 V Rise Time: 130 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant Voltage Rating (DC): 60 V Continuous Drain Current (ID): 70 A

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1028030-FS70VSJ-06F-T11
Current Rating: 70 A
Drain to Source Voltage (Vdss): 60 V
Rise Time: 130 ns
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant
Voltage Rating (DC): 60 V
Continuous Drain Current (ID): 70 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1028030-FS70VSJ-06F-T11
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FS70VSJ-06F-T11
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL N-CHANNEL MATCHED PAIR MOSFET ARRAY - ALD1116PAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers
MOSFETs - 1223315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
60 V, dual N-channel Trench MOSFET - 2N7002HSX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 320000 milliamps
View Details
5 suppliers
CSD16407Q5C DualCool? N-Channel NexFET? Power MOSFET - CSD16407Q5C - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0033 ohms
View Details
6 suppliers