Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - FS5AS-3-T23 FS5AS-3-T23

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059837-FS5AS-3-T23 Current Rating: 5 A Drain to Source Voltage (Vdss): 150 V Number of Pins: 3 Rise Time: 18 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant Voltage Rating (DC): 150 V Continuous Drain Current (ID): 5 A
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059837-FS5AS-3-T23 Current Rating: 5 A Drain to Source Voltage (Vdss): 150 V Number of Pins: 3 Rise Time: 18 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant Voltage Rating (DC): 150 V Continuous Drain Current (ID): 5 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FS5AS-3-T23 - 1059837-FS5AS-3-T23 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FS5AS-3-T23
1059837-FS5AS-3-T23
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FS5AS-3-T23 1059837-FS5AS-3-T23
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059837-FS5AS-3-T23 Current Rating: 5 A Drain to Source Voltage (Vdss): 150 V Number of Pins: 3 Rise Time: 18 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant Voltage Rating (DC): 150 V Continuous Drain Current (ID): 5 A

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059837-FS5AS-3-T23
Current Rating: 5 A
Drain to Source Voltage (Vdss): 150 V
Number of Pins: 3
Rise Time: 18 ns
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Compliant
Voltage Rating (DC): 150 V
Continuous Drain Current (ID): 5 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1059837-FS5AS-3-T23
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FS5AS-3-T23
Package Type SOT3
Unlock Full Specs
to access all available technical data