Renesas Electronics Corporation Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased FN4L4M-T1B-A

Description
Win Source Part Number: 1059535-FN4L4M-T1B-A Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased Package: Box Standard Package: 1 Power - Max: 200 mW Voltage - Collector Emitter Breakdown (Max): 50 V Current - Collector (Ic) (Max): 100 mA Transistor Type: NPN - Pre-Biased Vce Saturation (Max) @ Ib, Ic: 200mV @ 250µ, 5mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 85 @ 5mA, 5V ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Resistor - Base (R1): 22 Ohms Resistor - Emitter Base (R2): 22 Ohms HTSUS: 8541.21.0095 Mfr: Renesas Electronics America Inc Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1059535-FN4L4M-T1B-A Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased Package: Box Standard Package: 1 Power - Max: 200 mW Voltage - Collector Emitter Breakdown (Max): 50 V Current - Collector (Ic) (Max): 100 mA Transistor Type: NPN - Pre-Biased Vce Saturation (Max) @ Ib, Ic: 200mV @ 250µ, 5mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 85 @ 5mA, 5V ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Resistor - Base (R1): 22 Ohms Resistor - Emitter Base (R2): 22 Ohms HTSUS: 8541.21.0095 Mfr: Renesas Electronics America Inc Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased - 1059535-FN4L4M-T1B-A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased
1059535-FN4L4M-T1B-A
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased 1059535-FN4L4M-T1B-A
Win Source Part Number: 1059535-FN4L4M-T1B-A Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased Package: Box Standard Package: 1 Power - Max: 200 mW Voltage - Collector Emitter Breakdown (Max): 50 V Current - Collector (Ic) (Max): 100 mA Transistor Type: NPN - Pre-Biased Vce Saturation (Max) @ Ib, Ic: 200mV @ 250µ, 5mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 85 @ 5mA, 5V ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Resistor - Base (R1): 22 Ohms Resistor - Emitter Base (R2): 22 Ohms HTSUS: 8541.21.0095 Mfr: Renesas Electronics America Inc Product Status: Obsolete

Win Source Part Number: 1059535-FN4L4M-T1B-A
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased
Package: Box
Standard Package: 1
Power - Max: 200 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN - Pre-Biased
Vce Saturation (Max) @ Ib, Ic: 200mV @ 250µ, 5mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 85 @ 5mA, 5V
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 22 Ohms
Resistor - Emitter Base (R2): 22 Ohms
HTSUS: 8541.21.0095
Mfr: Renesas Electronics America Inc
Product Status: Obsolete

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FN4L4M-T1B-A
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FN4L4M-T1B-A
TRANS PREBIAS NPN 50V 0.1A

TRANS PREBIAS NPN 50V 0.1A

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 1059535-FN4L4M-T1B-A FN4L4M-T1B-A
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Package Type SOT3
IC(max) 100 milliamps 100 milliamps
Power Gain 85 dB
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC817-40W/MIF-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
Bipolar Transistors - 1219445 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details
Bipolar Transistor Arrays - BC857SE6433HTMA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type 6-VSSOP, SC-88, SOT-363
View Details
2 suppliers