Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - FK14KM-9 FK14KM-9

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007739-FK14KM-9 Drain to Source Voltage (Vdss): 450 V Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): 2SK4120LS; IRFP350PBF; IRFB17N50LPBF; FDPF18N50; FDPF16N50; SPA16N50C3XKSA1FK14K M9; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Continuous Drain Current (ID): 14 A
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007739-FK14KM-9 Drain to Source Voltage (Vdss): 450 V Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): 2SK4120LS; IRFP350PBF; IRFB17N50LPBF; FDPF18N50; FDPF16N50; SPA16N50C3XKSA1FK14K M9; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Continuous Drain Current (ID): 14 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FK14KM-9 - 1007739-FK14KM-9 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FK14KM-9
1007739-FK14KM-9
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FK14KM-9 1007739-FK14KM-9
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007739-FK14KM-9 Drain to Source Voltage (Vdss): 450 V Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): 2SK4120LS; IRFP350PBF; IRFB17N50LPBF; FDPF18N50; FDPF16N50; SPA16N50C3XKSA1FK14K M9; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Continuous Drain Current (ID): 14 A

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1007739-FK14KM-9
Drain to Source Voltage (Vdss): 450 V
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): 2SK4120LS; IRFP350PBF; IRFB17N50LPBF; FDPF18N50; FDPF16N50; SPA16N50C3XKSA1FK14KM9;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Continuous Drain Current (ID): 14 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1007739-FK14KM-9
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FK14KM-9
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810023SCLI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
Single FETs, MOSFETs - 1727-4703-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
MOSFETs - 1689568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details