Renesas Electronics Corporation Automotive 50V 100mA Operational Amplifier IC FA4A4M-T1B-A

Description
Trans Digital BJT NPN 50V 100mA Automotive 3-Pin SC-59 T/R Product overview: FA4A4M-T1B-A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 100mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 50V, 100mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-FA4A4M-T1B-A can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans Digital BJT NPN 50V 100mA Automotive 3-Pin SC-59 T/R Product overview: FA4A4M-T1B-A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 100mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 50V, 100mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-FA4A4M-T1B-A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive 50V 100mA Operational Amplifier IC - 687-FA4A4M-T1B-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 50V 100mA Operational Amplifier IC
687-FA4A4M-T1B-A
Automotive 50V 100mA Operational Amplifier IC 687-FA4A4M-T1B-A
Trans Digital BJT NPN 50V 100mA Automotive 3-Pin SC-59 T/R Product overview: FA4A4M-T1B-A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 100mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 50V, 100mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-FA4A4M-T1B-A can be used for catalog matching and distributor lookup.

Trans Digital BJT NPN 50V 100mA Automotive 3-Pin SC-59 T/R Product overview: FA4A4M-T1B-A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 100mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 50V, 100mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-FA4A4M-T1B-A can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - FA4A4M-T1B-A - 994048-FA4A4M-T1B-A - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - FA4A4M-T1B-A
994048-FA4A4M-T1B-A
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - FA4A4M-T1B-A 994048-FA4A4M-T1B-A
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994048-FA4A4M-T1B-A Packaging: Tape and Reel Mounting: SMD (SMT) Polarity: NPN Number of Pins: 3 Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SC Alternative Parts (Cross-Reference): FA4A4M-T1B-AFA4A4M(T 1B-A); Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Collector Emitter Voltage (VCEO): 50 V

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 994048-FA4A4M-T1B-A
Packaging: Tape and Reel
Mounting: SMD (SMT)
Polarity: NPN
Number of Pins: 3
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: SC
Alternative Parts (Cross-Reference): FA4A4M-T1B-AFA4A4M(T1B-A);
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Collector Emitter Voltage (VCEO): 50 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-FA4A4M-T1B-A 994048-FA4A4M-T1B-A
Product Name Automotive 50V 100mA Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - FA4A4M-T1B-A
Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation, Op Amps, Buffer Amps - ALD2724EPBL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 5 milliamps
Slew Rate 5 V/µs
View Details
4 suppliers
INA125 Instrumentation Amplifier with Precision Voltage Reference - INA125UA/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 100 dB
View Details
8 suppliers
Op Amps - 1597665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; SOIC
Number of Pins 8
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 8102306DA - Lingto Electronic Limited
Specs
Source Current (IS) 1.4 milliamps
View Details