Renesas Electronics Corporation TRANSISTORS - RF Transistors (BJT) - FA1L3N(T1B-A) FA1L3N(T1B-A)

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001999-FA1L3N(T1B-A ) Categories: RF Transistors(BJT) Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage RoHS: Compliant Collector Emitter Voltage (VCEO): 50 V
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001999-FA1L3N(T1B-A ) Categories: RF Transistors(BJT) Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage RoHS: Compliant Collector Emitter Voltage (VCEO): 50 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - FA1L3N(T1B-A) - 1001999-FA1L3N(T1B-A) - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - FA1L3N(T1B-A)
1001999-FA1L3N(T1B-A)
TRANSISTORS - RF Transistors (BJT) - FA1L3N(T1B-A) 1001999-FA1L3N(T1B-A)
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001999-FA1L3N(T1B-A ) Categories: RF Transistors(BJT) Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage RoHS: Compliant Collector Emitter Voltage (VCEO): 50 V

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1001999-FA1L3N(T1B-A)
Categories: RF Transistors(BJT)
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Collector Emitter Voltage (VCEO): 50 V

Buy Now
Singapore, Singapore
50V 100mA Bipolar Transistor
283-FA1L3N(T1B-A)
50V 100mA Bipolar Transistor 283-FA1L3N(T1B-A)
Trans Digital BJT NPN 50V 100mA 3-Pin Mini-Mold T/R Product overview: FA1L3N(T1B-A) from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-FA1L3N(T1B-A) can be used for catalog matching and distributor lookup.

Trans Digital BJT NPN 50V 100mA 3-Pin Mini-Mold T/R Product overview: FA1L3N(T1B-A) from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-FA1L3N(T1B-A) can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 1001999-FA1L3N(T1B-A) 283-FA1L3N(T1B-A)
Product Name TRANSISTORS - RF Transistors (BJT) - FA1L3N(T1B-A) 50V 100mA Bipolar Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-40,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
9 suppliers
Bipolar Transistors - 1690599 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-523 (sc-89)
Number of units in IC 1
View Details
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCR196E6327 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Bulk; Bulk
IC(max) 70 milliamps
View Details