Renesas Electronics Corporation RF Amplifiers F6922AVRI

Description
F6922 KA BAND DUAL CHANNEL LNA
Request a Quote Datasheet
Description
F6922 KA BAND DUAL CHANNEL LNA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 800-F6922AVRI-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
800-F6922AVRI-ND
RF Amplifiers 800-F6922AVRI-ND
F6922 KA BAND DUAL CHANNEL LNA

F6922 KA BAND DUAL CHANNEL LNA

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Amplifiers
F6922AVRI
RF and Wireless - RF Amplifiers F6922AVRI
F6922 KA BAND DUAL CHANNEL LNA

F6922 KA BAND DUAL CHANNEL LNA

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 800-F6922AVRI-ND F6922AVRI
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications SATCOM; Radar, SATCOM
Frequency Range 17700 to 21200 MHz 17700 to 21200 MHz
Minimum Gain 19.5 dB ? to 19.5 dB
Maximum Gain 19.5 dB 19.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - HFA3424IB1K - 873519-HFA3424IB1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
Connectorized MCX-SMA, High Power, Linear Amplifier, 2400 MHz to 2500 MHz, 50W, 50Ω - RFS-2G42G5050X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 1 dB
View Details
Specs
Applications RF Microwave
Frequency Range 150 to 2500 MHz
Minimum Gain 11 to 14 dB
View Details