Win Source Part Number: 1373237-F2976NEGK
Category: RF and Wireless - RF Switches
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Renesas Electronics America Inc
Package: Strip
Product Status: Active
RF Type: General Purpose
Package / Case: 12-UFQFN Exposed Pad
Supplier Device Package: 12-VFQFPN (2x2)
Base Product Number: F2976
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.5V ~ 5.25V
Circuit: SPDT
Frequency Range: 5MHz ~ 10GHz
P1dB: 40dBm
Test Frequency: 10GHz
Topology: Reflective
Isolation: 18dB
Insertion Loss: 0.8dB
IIP3: 77dBm
Impedance: 50Ohm
RF Switch IC General Purpose SPDT 50Ohm 12-VFQFPN (2x2)
QFN-12-EP(2x2) RF Switches ROHS
RF SWITCH, 10GHZ, -40 TO 105DEG C ROHS COMPLIANT: YES
RF Switch IC General Purpose SPDT 50Ohm 12-VFQFPN (2x2)
| Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches | RF Switches | RF Switches |
| Product Number | 1373237-F2976NEGK | 800-3767-ND | F2976NEGK | 66AH5816 | F2976NEGK |
| Product Name | RF and Wireless - RF Switches | RF Switches | Radio Frequency Chip/Antenna >> RF Switches | Rf Switch, 10Ghz, -40 To 105Deg C Rohs Compliant Renesas | RF Switches |
| Isolation | 18 dB | 18 dB | 18 dB | ||
| Impedance | 50 ohms | 50 ohms; 50Ohm | |||
| Package Type | Surface Mount; 12-UFQFN Exposed Pad | Surface Mount | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |