Renesas Electronics Corporation RF Switches F2955NBGK8

Description
RF Switch IC General Purpose SP5T 50Ohm 24-VFQFPN (4x4)
Description
RF Switch IC General Purpose SP5T 50Ohm 24-VFQFPN (4x4)
Datasheet
Datasheet Summary
Powered by GS/AI

The F2955NBGK8 is a high reliability SP5T RF switch designed for applications requiring low insertion loss and high isolation. It operates across a frequency range of 50MHz to 8000MHz, with a low insertion loss of 1.1dB at 4000MHz and high isolation of 49dB at the same frequency. The device supports high linearity with an IIP2 of 114dBm at 2000MHz and an IIP3 of 60.5dBm at 4000MHz. It can handle up to 33dBm of continuous wave power on selected RF ports and 27dBm on terminated ports. The F2955NBGK8 operates with a single supply voltage ranging from 2.7V to 5.5V and is compatible with 3.3V and 1.8V control logic. It features a constant impedance (K|Z|,Ñ¢) design that enhances hot-switching performance and minimizes signal variations, making it suitable for dynamic switching applications. The device is housed in a compact 4 vó 4 mm 24-QFN package and is rated for operation in temperatures from -40°C to +105°C. Typical applications include base stations, portable wireless systems, and military communications.

Datasheet Summary
Powered by GS/AI

The F2955NBGK8 is a high reliability SP5T RF switch designed for applications requiring low insertion loss and high isolation. It operates across a frequency range of 50MHz to 8000MHz, with a low insertion loss of 1.1dB at 4000MHz and high isolation of 49dB at the same frequency. The device supports high linearity with an IIP2 of 114dBm at 2000MHz and an IIP3 of 60.5dBm at 4000MHz. It can handle up to 33dBm of continuous wave power on selected RF ports and 27dBm on terminated ports. The F2955NBGK8 operates with a single supply voltage ranging from 2.7V to 5.5V and is compatible with 3.3V and 1.8V control logic. It features a constant impedance (K|Z|,Ñ¢) design that enhances hot-switching performance and minimizes signal variations, making it suitable for dynamic switching applications. The device is housed in a compact 4 vó 4 mm 24-QFN package and is rated for operation in temperatures from -40°C to +105°C. Typical applications include base stations, portable wireless systems, and military communications.

Suppliers

Company
Product
Description
Supplier Links
RF Switches - F2955NBGK8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
F2955NBGK8
RF Switches F2955NBGK8
RF Switch IC General Purpose SP5T 50Ohm 24-VFQFPN (4x4)

RF Switch IC General Purpose SP5T 50Ohm 24-VFQFPN (4x4)

Buy Now Datasheet
RF and Wireless - RF Switches - F2955NBGK8 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
F2955NBGK8
RF and Wireless - RF Switches F2955NBGK8
IC RF SWITCH SP5T 8GHZ 24VFQFPN

IC RF SWITCH SP5T 8GHZ 24VFQFPN

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Switches RF Switches
Product Number F2955NBGK8 F2955NBGK8
Product Name RF Switches RF and Wireless - RF Switches
Package Type Surface Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 50 to 8000 MHz 50 to 8000 MHz
Insertion Loss 2.3 dB 2.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.05 - 10GHz Wideband Compact SP4T Switch - QPC6188 - Qorvo
Specs
Package Type SMT LGA Package
Frequency Range 50 to 12000 MHz
Insertion Loss 1 dB
View Details
Absorptive SP6T, Mechanical Switch, DC - 50000 MHz, 50Ω - RC-1SP6T-50 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 50000 MHz
View Details
RF Coaxial Switches - NMS2T - kTB Solutions
Specs
Connector TNC
Frequency Range 0.0 to 12400 MHz
Type Single Pole Double Throw; SPDT
View Details