Renesas Electronics Corporation RF/IF and RFID - RF Switches F2914NBGK

Description
Win Source Part Number: 1235875-F2914NBGK Category: RF/IF and RFID>RF Switches Package: Tray Standard Package: 490 Impedance: 50Ohm Test Frequency: 8GHz Frequency Range: 400MHz ~ 8GHz Isolation: 50dB Circuit: SP4T Topology: Absorptive IIP3: 61dBm RF Type: Cellular Voltage - Supply: 3V ~ 5.25V Package / Case: 24-WFQFN Exposed Pad Supplier Device Package: 24-VFQFPN (4x4) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-3573 Base Product Number: F2914
Request a Quote Datasheet
Description
Win Source Part Number: 1235875-F2914NBGK Category: RF/IF and RFID>RF Switches Package: Tray Standard Package: 490 Impedance: 50Ohm Test Frequency: 8GHz Frequency Range: 400MHz ~ 8GHz Isolation: 50dB Circuit: SP4T Topology: Absorptive IIP3: 61dBm RF Type: Cellular Voltage - Supply: 3V ~ 5.25V Package / Case: 24-WFQFN Exposed Pad Supplier Device Package: 24-VFQFPN (4x4) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-3573 Base Product Number: F2914
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Switches - 1235875-F2914NBGK - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Switches
1235875-F2914NBGK
RF/IF and RFID - RF Switches 1235875-F2914NBGK
Win Source Part Number: 1235875-F2914NBGK Category: RF/IF and RFID>RF Switches Package: Tray Standard Package: 490 Impedance: 50Ohm Test Frequency: 8GHz Frequency Range: 400MHz ~ 8GHz Isolation: 50dB Circuit: SP4T Topology: Absorptive IIP3: 61dBm RF Type: Cellular Voltage - Supply: 3V ~ 5.25V Package / Case: 24-WFQFN Exposed Pad Supplier Device Package: 24-VFQFPN (4x4) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-3573 Base Product Number: F2914

Win Source Part Number: 1235875-F2914NBGK
Category: RF/IF and RFID>RF Switches
Package: Tray
Standard Package: 490
Impedance: 50Ohm
Test Frequency: 8GHz
Frequency Range: 400MHz ~ 8GHz
Isolation: 50dB
Circuit: SP4T
Topology: Absorptive
IIP3: 61dBm
RF Type: Cellular
Voltage - Supply: 3V ~ 5.25V
Package / Case: 24-WFQFN Exposed Pad
Supplier Device Package: 24-VFQFPN (4x4)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 800-3573
Base Product Number: F2914

Buy Now Datasheet
RF Switches - 800-3573-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
800-3573-ND
RF Switches 800-3573-ND
RF Switch IC Cellular SP4T 8GHz 50Ohm 24-VFQFPN (4x4)

RF Switch IC Cellular SP4T 8GHz 50Ohm 24-VFQFPN (4x4)

Buy Now Datasheet
IC RF SWITCH SP4T 8GHZ 24QFN - 668-F2914NBGK - Utmel Electronic Limited
Hong Kong, China
IC RF SWITCH SP4T 8GHZ 24QFN
668-F2914NBGK
IC RF SWITCH SP4T 8GHZ 24QFN 668-F2914NBGK
IC RF SWITCH SP4T 8GHZ 24QFN

IC RF SWITCH SP4T 8GHZ 24QFN

Supplier's Site
RF Switches - F2914NBGK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
F2914NBGK
RF Switches F2914NBGK
RF Switch IC Cellular SP4T 8 GHz 50Ohm 24-VFQFPN (4x4)

RF Switch IC Cellular SP4T 8 GHz 50Ohm 24-VFQFPN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number 1235875-F2914NBGK 800-3573-ND 668-F2914NBGK F2914NBGK
Product Name RF/IF and RFID - RF Switches RF Switches IC RF SWITCH SP4T 8GHZ 24QFN RF Switches
Isolation 50 dB 50 dB 50 dB 50 dB
Impedance 50 ohms 50 ohms 50 ohms; 50Ohm
Package Type Surface Mount; 24-WFQFN Exposed Pad Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

2-26 GHz MMIC GaAs PIN SPDT Switch - MSW2-00001CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 26000 MHz
View Details
RF and Microwave Switch - SKY5A1007-B - Richardson RFPD
Specs
Package Type QFN
Frequency Range 400 to 5900 MHz
Insertion Loss 0.7000 dB
View Details
RF Switch Systems- Mechanical Switch - SSU5261A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Transfer, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-3MTS-18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
2 suppliers