Renesas Electronics Corporation RF Switches F2910NBGP/W

Description
RF Switch IC SPST 50Ohm 8-VFQFPN (2x2)
Datasheet
Description
RF Switch IC SPST 50Ohm 8-VFQFPN (2x2)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - F2910NBGP/W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
F2910NBGP/W
RF Switches F2910NBGP/W
RF Switch IC SPST 50Ohm 8-VFQFPN (2x2)

RF Switch IC SPST 50Ohm 8-VFQFPN (2x2)

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Switches
F2910NBGP/W
RF and Wireless - RF Switches F2910NBGP/W
IC RF SWITCH SPST 8GHZ 8VFQFPN

IC RF SWITCH SPST 8GHZ 8VFQFPN

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Switches RF Switches
Product Number F2910NBGP/W F2910NBGP/W
Product Name RF Switches RF and Wireless - RF Switches
Package Type Surface Mount
Operating Temperature -55 to 105 C (-67 to 221 F)
Frequency Range 30 to 8000 MHz 30 to 8000 MHz
Insertion Loss 1.55 dB 1.55 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-TGS2352-2-ND - DigiKey
Specs
Package Type Surface Mount; Die
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 500 to 12000 MHz
View Details
GaAs IC High Isolation Positive Control SPDT Non-Reflective Switch DC–4.0 GHz - AS186-302LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MSOP, 8L
Frequency Range ? to 4000 MHz
Isolation 40 to 55 dB
View Details
4 suppliers
Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - MSP2TA-18-BM+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Frequency Range 18000 MHz
Insertion Loss 0.1000 to 0.5000 dB
View Details
RF Coaxial Switches - NMS21T - kTB Solutions
Specs
Frequency Range 0.0 to 110000 MHz
Type Single Pole Double Throw; SPDT(Terminated)
View Details