Renesas Electronics Corporation 75OHM Attenuator F2270NLGK

Description
RF ATTENUATOR 35DB 75OHM 16VFQFN Product overview: F2270NLGK from Renesas Electronics Corporation is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 75OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-F2270NLGK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ATTENUATOR 35DB 75OHM 16VFQFN Product overview: F2270NLGK from Renesas Electronics Corporation is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 75OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-F2270NLGK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
75OHM Attenuator - 852-F2270NLGK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75OHM Attenuator
852-F2270NLGK
75OHM Attenuator 852-F2270NLGK
RF ATTENUATOR 35DB 75OHM 16VFQFN Product overview: F2270NLGK from Renesas Electronics Corporation is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 75OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-F2270NLGK can be used for catalog matching and distributor lookup.

RF ATTENUATOR 35DB 75OHM 16VFQFN Product overview: F2270NLGK from Renesas Electronics Corporation is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 75OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-F2270NLGK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - 800-3782-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
800-3782-ND
Attenuators 800-3782-ND
RF Attenuators 35dB 5MHz ~ 3GHz 75 Ohms 16-VFQFN Exposed Pad

RF Attenuators 35dB 5MHz ~ 3GHz 75 Ohms 16-VFQFN Exposed Pad

Buy Now Datasheet
Attenuators - F2270NLGK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
F2270NLGK
Attenuators F2270NLGK
RF Attenuators 35dB 5 MHz ~ 3 GHz 75 Ohms 16-VFQFN Exposed Pad

RF Attenuators 35dB 5 MHz ~ 3 GHz 75 Ohms 16-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 852-F2270NLGK 800-3782-ND F2270NLGK
Product Name 75OHM Attenuator Attenuators Attenuators
Frequency 0.0050 to 3 GHz 0.0050 to 3 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
6dB DC-40GHz MMIC Attenuator - ATN06-0040BH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Connectorized; connectorized
View Details
Attenuators - 2312-QPC4614TR13TR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o20503S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details