Renesas Electronics Corporation RF and Wireless - Attenuators F2250NLGK8

Description
Win Source Part Number: 1357156-F2250NLGK8 Category: RF and Wireless - Attenuators Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Renesas Electronics America Inc Package: Tape & Reel Product Status: Active Package / Case: 16-TFQFN Exposed Pad HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Frequency Range: 50 MHz ~ 6 GHz Impedance: 50 Ohms Attenuation Value: 35dB
Request a Quote Datasheet
Description
Win Source Part Number: 1357156-F2250NLGK8 Category: RF and Wireless - Attenuators Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Renesas Electronics America Inc Package: Tape & Reel Product Status: Active Package / Case: 16-TFQFN Exposed Pad HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Frequency Range: 50 MHz ~ 6 GHz Impedance: 50 Ohms Attenuation Value: 35dB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Attenuators - 1357156-F2250NLGK8 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - Attenuators
1357156-F2250NLGK8
RF and Wireless - Attenuators 1357156-F2250NLGK8
Win Source Part Number: 1357156-F2250NLGK8 Category: RF and Wireless - Attenuators Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Renesas Electronics America Inc Package: Tape & Reel Product Status: Active Package / Case: 16-TFQFN Exposed Pad HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Frequency Range: 50 MHz ~ 6 GHz Impedance: 50 Ohms Attenuation Value: 35dB

Win Source Part Number: 1357156-F2250NLGK8
Category: RF and Wireless - Attenuators
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Renesas Electronics America Inc
Package: Tape & Reel
Product Status: Active
Package / Case: 16-TFQFN Exposed Pad
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Frequency Range: 50 MHz ~ 6 GHz
Impedance: 50 Ohms
Attenuation Value: 35dB

Buy Now Datasheet
Attenuators - 800-2952-6-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
800-2952-6-ND
Attenuators 800-2952-6-ND
RF Attenuators 35dB 50MHz ~ 6GHz 50 Ohms 16-TFQFN Exposed Pad

RF Attenuators 35dB 50MHz ~ 6GHz 50 Ohms 16-TFQFN Exposed Pad

Buy Now Datasheet
Attenuators - 800-2952-1-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
800-2952-1-ND
Attenuators 800-2952-1-ND
RF Attenuators 35dB 50MHz ~ 6GHz 50 Ohms 16-TFQFN Exposed Pad

RF Attenuators 35dB 50MHz ~ 6GHz 50 Ohms 16-TFQFN Exposed Pad

Buy Now Datasheet
Attenuators - 800-2952-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
800-2952-2-ND
Attenuators 800-2952-2-ND
RF Attenuators 35dB 50MHz ~ 6GHz 50 Ohms 16-TFQFN Exposed Pad

RF Attenuators 35dB 50MHz ~ 6GHz 50 Ohms 16-TFQFN Exposed Pad

Buy Now Datasheet
Attenuator - 852-F2250NLGK8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Attenuator
852-F2250NLGK8
Attenuator 852-F2250NLGK8
IC RF ATTENUATOR Product overview: F2250NLGK8 from Renesas Electronics Corporation is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-F2250NLGK8 can be used for catalog matching and distributor lookup.

IC RF ATTENUATOR Product overview: F2250NLGK8 from Renesas Electronics Corporation is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-F2250NLGK8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - F2250NLGK8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
F2250NLGK8
Attenuators F2250NLGK8
RF Attenuators 35dB 50 MHz ~ 6 GHz 50 Ohms 16-TFQFN Exposed Pad

RF Attenuators 35dB 50 MHz ~ 6 GHz 50 Ohms 16-TFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 1357156-F2250NLGK8 800-2952-6-ND 852-F2250NLGK8 F2250NLGK8
Product Name RF and Wireless - Attenuators Attenuators Attenuator Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o201003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-BW-S8W2+-ND - DigiKey
Specs
Attenuation 8 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
3 suppliers
DC-22 GHz (L, S, C, X, Ku, K Band) 2-bit Digital Attenuator - CMD281C3 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 2
Frequency 0.0 to 22 GHz
View Details