Renesas Electronics Corporation Attenuators F1950NBGI

Description
RF Attenuators 33dB 150MHz ~ 4GHz 24-WFQFN Exposed Pad
Request a Quote Datasheet
Description
RF Attenuators 33dB 150MHz ~ 4GHz 24-WFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 800-3184-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
800-3184-ND
Attenuators 800-3184-ND
RF Attenuators 33dB 150MHz ~ 4GHz 24-WFQFN Exposed Pad

RF Attenuators 33dB 150MHz ~ 4GHz 24-WFQFN Exposed Pad

Buy Now Datasheet
Singapore, Singapore
Attenuator
852-F1950NBGI
Attenuator 852-F1950NBGI
RF ATTENUATOR 33DB 24WFQFN Product overview: F1950NBGI from Renesas Electronics Corporation is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-F1950NBGI can be used for catalog matching and distributor lookup.

RF ATTENUATOR 33DB 24WFQFN Product overview: F1950NBGI from Renesas Electronics Corporation is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-F1950NBGI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - F1950NBGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
F1950NBGI
Attenuators F1950NBGI
RF Attenuators 33dB 150 MHz ~ 4 GHz 24-WFQFN Exposed Pad

RF Attenuators 33dB 150 MHz ~ 4 GHz 24-WFQFN Exposed Pad

Buy Now Datasheet
Digital Attenuator, 150Mhz-4Ghz, Tqfn-24; Frequency Max Renesas - 46AC8831 - Newark, An Avnet Company
Chicago, IL, United States
Digital Attenuator, 150Mhz-4Ghz, Tqfn-24; Frequency Max Renesas
46AC8831
Digital Attenuator, 150Mhz-4Ghz, Tqfn-24; Frequency Max Renesas 46AC8831
DIGITAL ATTENUATOR, 150MHZ-4GHZ, TQFN-24; Frequency Max:4GHz; Frequency Min:150MHz; Attenuation Step Size:0.25dB; Attenuation - Typical:31.75dB; Insertion Loss:1.3dB; No. of Bits:7bit; Supply Voltage Min:3V; Supply Voltage Max:5.25V;RoHS Compliant: Yes

DIGITAL ATTENUATOR, 150MHZ-4GHZ, TQFN-24; Frequency Max:4GHz; Frequency Min:150MHz; Attenuation Step Size:0.25dB; Attenuation - Typical:31.75dB; Insertion Loss:1.3dB; No. of Bits:7bit; Supply Voltage Min:3V; Supply Voltage Max:5.25V;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 800-3184-ND 852-F1950NBGI F1950NBGI 46AC8831
Product Name Attenuators Attenuator Attenuators Digital Attenuator, 150Mhz-4Ghz, Tqfn-24; Frequency Max Renesas
Attenuation 33 dB 33 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA4010 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.4 :1
View Details
0dB DC - 40GHz MMIC Differential Attenuator - ATD00-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Fixed Attenuator Pads - ATN3580-06 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 6 dB
View Details
6 suppliers