Renesas Electronics Corporation RF Amplifiers F1421NLGK8

Description
RF Amplifier IC General Purpose 1.7GHz ~ 2.2GHz 24-VFQFPN (4x4)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 1.7GHz ~ 2.2GHz 24-VFQFPN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 800-F1421NLGK8TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
800-F1421NLGK8TR-ND
RF Amplifiers 800-F1421NLGK8TR-ND
RF Amplifier IC General Purpose 1.7GHz ~ 2.2GHz 24-VFQFPN (4x4)

RF Amplifier IC General Purpose 1.7GHz ~ 2.2GHz 24-VFQFPN (4x4)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - F1421NLGK8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
F1421NLGK8
RF and Wireless - RF Amplifiers F1421NLGK8
IC AMP GPS 1.7-2.2GHZ 24VFQFPN

IC AMP GPS 1.7-2.2GHZ 24VFQFPN

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 800-F1421NLGK8TR-ND F1421NLGK8
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1700 to 2200 MHz 1700 to 2200 MHz
Minimum Gain 21 dB ? to 21 dB
Maximum Gain 21 dB 21 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QM14068TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6200 to 8300 MHz
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details