Renesas Electronics Corporation RF Demodulators - F1370NBGI8 F1370NBGI8

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 871374-F1370NBGI8 Features: RF Demodulator IC 1.45GHz ~ 2.7GHz 36-WFQFN Exposed Pad Package: Reel - TR Package: 36-WFQFN Exposed Pad Mounting: Surface Mount Family Name: F1370 Categories: RF/IF and RFID Case / Package: 36-VFQFPN (6x6) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 2500 Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 871374-F1370NBGI8 Features: RF Demodulator IC 1.45GHz ~ 2.7GHz 36-WFQFN Exposed Pad Package: Reel - TR Package: 36-WFQFN Exposed Pad Mounting: Surface Mount Family Name: F1370 Categories: RF/IF and RFID Case / Package: 36-VFQFPN (6x6) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 2500 Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Demodulators - F1370NBGI8 - 871374-F1370NBGI8 - Win Source Electronics
Laguna Hills, CA, United States
RF Demodulators - F1370NBGI8
871374-F1370NBGI8
RF Demodulators - F1370NBGI8 871374-F1370NBGI8
Manufacturer: Renesas Electronics America Win Source Part Number: 871374-F1370NBGI8 Features: RF Demodulator IC 1.45GHz ~ 2.7GHz 36-WFQFN Exposed Pad Package: Reel - TR Package: 36-WFQFN Exposed Pad Mounting: Surface Mount Family Name: F1370 Categories: RF/IF and RFID Case / Package: 36-VFQFPN (6x6) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 2500 Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected

Manufacturer: Renesas Electronics America
Win Source Part Number: 871374-F1370NBGI8
Features: RF Demodulator IC 1.45GHz ~ 2.7GHz 36-WFQFN Exposed Pad
Package: Reel - TR
Package: 36-WFQFN Exposed Pad
Mounting: Surface Mount
Family Name: F1370
Categories: RF/IF and RFID
Case / Package: 36-VFQFPN (6x6)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 871374-F1370NBGI8
Product Name RF Demodulators - F1370NBGI8
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-105 5315TC-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details