The F1130NBGI is a dual path lowband RF receiver designed for applications such as multi-mode, multi-carrier base station receivers. It operates within a frequency range of 400MHz to 1100MHz for RF, 500MHz to 1300MHz for LO, and 25MHz to 400MHz for IF. The device features a 19dB gain with a noise figure of 3.5dB and an output third-order intercept point (OIP3) of +37dBm when the RF amplifiers are not bypassed. The F1130NBGI includes a digital step attenuator with a 30dB adjustment range in 2dB steps, controlled via an SPI interface. Each RF amplifier can be bypassed for strong signal conditions, enhancing flexibility in various operational scenarios. The device is packaged in a compact 7 x 7 mm, 48-pin Thin QFN format, facilitating integration into receiver designs. It supports a total supply current of 360mA and operates within a temperature range of -40°C to +105°C. Engineers considering this product should note its low power consumption and low distortion characteristics, making it suitable for compact designs requiring efficient RF amplification.
IC AMP GPS 400MH-1.1GHZ 48VFQFPN Product overview: F1130NBGI from Renesas Electronics Corporation is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MH, 1.1GHZ. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 400MH, 1.1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-F1130NBGI can be used for catalog matching and distributor lookup.
RF Amplifier IC General Purpose 400MHz ~ 1.1GHz 48-VFQFPN (7x7)
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 860-F1130NBGI | F1130NBGI |
| Product Name | 400MH 1.1GHZ Rf Amplifier | RF Amplifiers |
| Standards | RoHS |