Renesas Electronics Corporation Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards F0502EVBI

Description
Win Source Part Number: 1058167-F0502EVBI Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Receiver Package: Box For Use With/Related Products: F0502 Standard Package: 1 Frequency: 600MHz ~ 1GHz Supplied Contents: Board(s) Fake Threat In the Open Market: 59 pct. REACH Status: REACH Unaffected Mfr: Renesas Electronics America Inc Other Names: 800-F0502EVBI Base Product Number: F0502
Request a Quote Datasheet
Description
Win Source Part Number: 1058167-F0502EVBI Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Receiver Package: Box For Use With/Related Products: F0502 Standard Package: 1 Frequency: 600MHz ~ 1GHz Supplied Contents: Board(s) Fake Threat In the Open Market: 59 pct. REACH Status: REACH Unaffected Mfr: Renesas Electronics America Inc Other Names: 800-F0502EVBI Base Product Number: F0502
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1058167-F0502EVBI - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1058167-F0502EVBI
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1058167-F0502EVBI
Win Source Part Number: 1058167-F0502EVBI Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Receiver Package: Box For Use With/Related Products: F0502 Standard Package: 1 Frequency: 600MHz ~ 1GHz Supplied Contents: Board(s) Fake Threat In the Open Market: 59 pct. REACH Status: REACH Unaffected Mfr: Renesas Electronics America Inc Other Names: 800-F0502EVBI Base Product Number: F0502

Win Source Part Number: 1058167-F0502EVBI
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Receiver
Package: Box
For Use With/Related Products: F0502
Standard Package: 1
Frequency: 600MHz ~ 1GHz
Supplied Contents: Board(s)
Fake Threat In the Open Market: 59 pct.
REACH Status: REACH Unaffected
Mfr: Renesas Electronics America Inc
Other Names: 800-F0502EVBI
Base Product Number: F0502

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - F0502EVBI - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
F0502EVBI
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards F0502EVBI
BOARD

BOARD

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1058167-F0502EVBI F0502EVBI
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Microcontroller Development Tools - 1743279 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Mcu
Manufacturer ARM; Arm; Other
View Details
Sensor Development Boards and Evaluation Kits - 10212227-00 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
RF, RFID, Wireless Evaluation Boards - 448-CY5672-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
simpleRTK2B M.2 - AS-RTK2B-M2-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details