Renesas Electronics Corporation RF Amplifiers F0480NBGI

Description
RF Amplifier IC LTE, WiMax 400MHz ~ 2.7GHz 32-VFQFPN (5x5)
Description
RF Amplifier IC LTE, WiMax 400MHz ~ 2.7GHz 32-VFQFPN (5x5)
Datasheet
Datasheet Summary
Powered by GS/AI

The IDTF0480 is a digital variable gain amplifier (DVGA) designed for RF applications, operating within a frequency range of 400 MHz to 2700 MHz. It provides a typical maximum gain of 13 dB with a noise figure of 4 dB and allows for gain adjustments of up to 23 dB in 1 dB steps. The amplifier is optimized for use with a single 5 V supply and has a current consumption of approximately 100 mA, with a standby current of 1.3 mA. This device features excellent linearity with an output third-order intercept point (OIP3) of +41 dBm, making it suitable for high-performance applications. The IDTF0480 is packaged in a compact 5x5 mm 32-pin thin QFN format, with 50-ohm single-ended RF input and output impedances, facilitating easy integration into existing systems. It is internally matched, eliminating the need for external matching components, which simplifies design and reduces board space. Applications for the IDTF0480 include multi-mode and multi-carrier receivers, base stations for various communication standards (such as PCS1900, DCS1800, WiMAX, LTE, and UMTS/WCDMA), point-to-point infrastructure, public safety systems, broadband repeaters, GPS receivers, and distributed antenna systems.

Datasheet Summary
Powered by GS/AI

The IDTF0480 is a digital variable gain amplifier (DVGA) designed for RF applications, operating within a frequency range of 400 MHz to 2700 MHz. It provides a typical maximum gain of 13 dB with a noise figure of 4 dB and allows for gain adjustments of up to 23 dB in 1 dB steps. The amplifier is optimized for use with a single 5 V supply and has a current consumption of approximately 100 mA, with a standby current of 1.3 mA. This device features excellent linearity with an output third-order intercept point (OIP3) of +41 dBm, making it suitable for high-performance applications. The IDTF0480 is packaged in a compact 5x5 mm 32-pin thin QFN format, with 50-ohm single-ended RF input and output impedances, facilitating easy integration into existing systems. It is internally matched, eliminating the need for external matching components, which simplifies design and reduces board space. Applications for the IDTF0480 include multi-mode and multi-carrier receivers, base stations for various communication standards (such as PCS1900, DCS1800, WiMAX, LTE, and UMTS/WCDMA), point-to-point infrastructure, public safety systems, broadband repeaters, GPS receivers, and distributed antenna systems.

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - F0480NBGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Amplifiers
F0480NBGI
RF Amplifiers F0480NBGI
RF Amplifier IC LTE, WiMax 400MHz ~ 2.7GHz 32-VFQFPN (5x5)

RF Amplifier IC LTE, WiMax 400MHz ~ 2.7GHz 32-VFQFPN (5x5)

Buy Now Datasheet
Variable Gain Amp, 400-2700Mhz, Tqfn32; No. Of Channels Renesas - 46AC8824 - Newark, An Avnet Company
Chicago, IL, United States
Variable Gain Amp, 400-2700Mhz, Tqfn32; No. Of Channels Renesas
46AC8824
Variable Gain Amp, 400-2700Mhz, Tqfn32; No. Of Channels Renesas 46AC8824
VARIABLE GAIN AMP, 400-2700MHZ, TQFN32; No. of Channels:1Channels; No. of Amplifiers:1 Amplifier; Bandwidth:2.7GHz; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Voltage Range:4.75V to 5.25V; Amplifier CaseRoHS Compliant: Yes

VARIABLE GAIN AMP, 400-2700MHZ, TQFN32; No. of Channels:1Channels; No. of Amplifiers:1 Amplifier; Bandwidth:2.7GHz; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Voltage Range:4.75V to 5.25V; Amplifier CaseRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number F0480NBGI 46AC8824
Product Name RF Amplifiers Variable Gain Amp, 400-2700Mhz, Tqfn32; No. Of Channels Renesas
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9063301MCA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; J-FET
View Details
Instrumentation, Op Amps, Buffer Amps - ALD2726ESBL-ND - DigiKey
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers; CMOS
Package Type SOIC; "14-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers