Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1058160-F0453LEGK8
Length: 5 mm
Thickness: 800 µm
Number of Pins: 32
Width: 5 mm
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Lead Pitch: 500 µm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1058160-F0453LEGK8 |
| Product Name | OEM Parts - OEM Parts (F - I) - F0453LEGK8 |