Renesas Electronics Corporation RF Amplifiers F0448NBGK8

Description
RF Amplifier IC General Purpose 3.4GHz ~ 3.8GHz 36-VFQFPN (6x6)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 3.4GHz ~ 3.8GHz 36-VFQFPN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 800-F0448NBGK8TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
800-F0448NBGK8TR-ND
RF Amplifiers 800-F0448NBGK8TR-ND
RF Amplifier IC General Purpose 3.4GHz ~ 3.8GHz 36-VFQFPN (6x6)

RF Amplifier IC General Purpose 3.4GHz ~ 3.8GHz 36-VFQFPN (6x6)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - F0448NBGK8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
F0448NBGK8
RF and Wireless - RF Amplifiers F0448NBGK8
IC AMP GPS 3.4-3.8GHZ 36VFQFPN

IC AMP GPS 3.4-3.8GHZ 36VFQFPN

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 800-F0448NBGK8TR-ND F0448NBGK8
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 3400 to 3800 MHz 3400 to 3800 MHz
Minimum Gain 13.5 dB ? to 13.5 dB
Maximum Gain 13.5 dB 13.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA615L7E6327XTSA1 - 096431-BGA615L7E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1575 MHz
Minimum Gain 18 dB
View Details
3 suppliers
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
AMM-7199SM, 11-38 GHz GaAs Surface Mount LO Driver Amplifier - AMM-7199SM - Marki Microwave LLC
Specs
Frequency Range 11000 to 38000 MHz
Package Type Surface Mount; surface-mount
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details