The F0111NBTI is a dual-path ultra-low noise amplifier designed for RF applications within the frequency range of 2200MHz to 4200MHz. It provides a typical gain of 18.5dB at 2600MHz with a noise figure of 0.55dB and an output third-order intercept point (OIP3) of +38.5dBm. The amplifier operates on a single 5V supply with a typical current consumption of 90mA. It features 50Ω single-ended RF input and output impedances, facilitating easy integration into existing signal paths. The device is housed in a compact 4 vó 4 mm, 16-VFQFPN package and supports independent channel standby modes for power savings. The operating temperature range is from -40°C to +105°C, making it suitable for various applications, including 3G, 4G, and 5G wireless infrastructure.
RF Amplifier IC 3G/4G/5G 2.2GHz ~ 4.2GHz 16-VFQFPN (4x4)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Amplifier and Comparator Chips |
| Product Number | F0111NBTI |
| Product Name | RF Amplifiers |
| Standards and Certifications | RoHS |