Renesas Electronics Corporation Drivers, Receivers, Transceivers EL9112ILZ-T7S2714

Description
0/3 Receiver 28-QFN
Description
0/3 Receiver 28-QFN
Datasheet
Datasheet Summary
Powered by GS/AI

The EL9112ILZ-T7S2714 is a triple differential receiver and equalizer designed for high-speed applications. It features a bandwidth of 150MHz and operates with a supply current of 108mA on a ±5V power supply. The device supports CAT-5 compensation, achieving 50MHz at 1000 feet and 125MHz at 500 feet. It has a differential input range of 3.2V and a common mode input range from -4V to +3.5V. The EL9112ILZ-T7S2714 is housed in a 28-lead QFN package and is RoHS compliant. It is suitable for applications such as twisted-pair receiving/equalization, KVM, VGA over twisted-pair, and security video systems. The operating temperature range is specified from -40°C to +85°C, making it versatile for various environments.

Datasheet Summary
Powered by GS/AI

The EL9112ILZ-T7S2714 is a triple differential receiver and equalizer designed for high-speed applications. It features a bandwidth of 150MHz and operates with a supply current of 108mA on a ±5V power supply. The device supports CAT-5 compensation, achieving 50MHz at 1000 feet and 125MHz at 500 feet. It has a differential input range of 3.2V and a common mode input range from -4V to +3.5V. The EL9112ILZ-T7S2714 is housed in a 28-lead QFN package and is RoHS compliant. It is suitable for applications such as twisted-pair receiving/equalization, KVM, VGA over twisted-pair, and security video systems. The operating temperature range is specified from -40°C to +85°C, making it versatile for various environments.

Suppliers

Company
Product
Description
Supplier Links
Drivers, Receivers, Transceivers - EL9112ILZ-T7S2714 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
EL9112ILZ-T7S2714
Drivers, Receivers, Transceivers EL9112ILZ-T7S2714
0/3 Receiver 28-QFN

0/3 Receiver 28-QFN

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Receivers
Product Number EL9112ILZ-T7S2714
Product Name Drivers, Receivers, Transceivers
Package Type Surface Mount; 28-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - FIN1048MTC - 871986-FIN1048MTC - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Drivers, Receivers, Transceivers - T2525N038-6AQ - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Features RoHS
Operating Temperature -25.0 to 85.0 C (-13.0 to 185.0 F)
View Details
WDR-LE AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details
RF Receivers - RXM-GNSS-TM-B - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 18-SMD Module
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details