Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - EL9111ILZ EL9111ILZ

Description
Manufacturer: Intersil Win Source Part Number: 125735-EL9111ILZ Packaging: Tube/Rail Type: Receiver Mounting: SMD (SMT) Number of Drivers/Receivers: 0/3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 28-VFQFN Exposed Pad Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 125735-EL9111ILZ Packaging: Tube/Rail Type: Receiver Mounting: SMD (SMT) Number of Drivers/Receivers: 0/3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 28-VFQFN Exposed Pad Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - EL9111ILZ - 125735-EL9111ILZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - EL9111ILZ
125735-EL9111ILZ
Interface - Interface - Drivers, Receivers, Transceivers - EL9111ILZ 125735-EL9111ILZ
Manufacturer: Intersil Win Source Part Number: 125735-EL9111ILZ Packaging: Tube/Rail Type: Receiver Mounting: SMD (SMT) Number of Drivers/Receivers: 0/3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 28-VFQFN Exposed Pad Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 125735-EL9111ILZ
Packaging: Tube/Rail
Type: Receiver
Mounting: SMD (SMT)
Number of Drivers/Receivers: 0/3
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 28-VFQFN Exposed Pad
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - EL9111ILZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
EL9111ILZ
Drivers, Receivers, Transceivers EL9111ILZ
0/3 Receiver 28-QFN (4x5)

0/3 Receiver 28-QFN (4x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Receivers
Product Number 125735-EL9111ILZ EL9111ILZ
Product Name Interface - Interface - Drivers, Receivers, Transceivers - EL9111ILZ Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 28-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - AMIS30600LINI1G - 860958-AMIS30600LINI1G - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details