Renesas Electronics Corporation Differential Receiver/Equalizer EL9110IUZ

Description
The EL9110 is a single channel differential receiver and equalizer. It contains a high speed differential receiver with 5 programmable poles. The outputs of these pole blocks are then summed into an output buffer. The equalization length is set with the voltage on a single pin. The EL9110 also contains a three-statable output, enabling multiple devices to be connected in parallel and used in a multiplexing application.brbr The gain can be adjusted up or down by 6dB using the VsubGAIN/sub control signal. In addition, a further 6dB of gain can be switched in to provide a matched drive into a cable.brbr The EL9110 has a bandwidth of 150MHz and consumes just 33mA on ±5V supply. A single input voltage is used to set the compensation levels for the required length of cable.brbr The EL9110 is available in the 16 Ld QSOP package and is specified for operation over the full -40°C to +85°C temperature range.
Datasheet
Description
The EL9110 is a single channel differential receiver and equalizer. It contains a high speed differential receiver with 5 programmable poles. The outputs of these pole blocks are then summed into an output buffer. The equalization length is set with the voltage on a single pin. The EL9110 also contains a three-statable output, enabling multiple devices to be connected in parallel and used in a multiplexing application.brbr The gain can be adjusted up or down by 6dB using the VsubGAIN/sub control signal. In addition, a further 6dB of gain can be switched in to provide a matched drive into a cable.brbr The EL9110 has a bandwidth of 150MHz and consumes just 33mA on ±5V supply. A single input voltage is used to set the compensation levels for the required length of cable.brbr The EL9110 is available in the 16 Ld QSOP package and is specified for operation over the full -40°C to +85°C temperature range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential Receiver/Equalizer - EL9110IUZ - Renesas Electronics Corporation
Milpitas, CA, USA
Differential Receiver/Equalizer
EL9110IUZ
Differential Receiver/Equalizer EL9110IUZ
The EL9110 is a single channel differential receiver and equalizer. It contains a high speed differential receiver with 5 programmable poles. The outputs of these pole blocks are then summed into an output buffer. The equalization length is set with the voltage on a single pin. The EL9110 also contains a three-statable output, enabling multiple devices to be connected in parallel and used in a multiplexing application.brbr The gain can be adjusted up or down by 6dB using the VsubGAIN/sub control signal. In addition, a further 6dB of gain can be switched in to provide a matched drive into a cable.brbr The EL9110 has a bandwidth of 150MHz and consumes just 33mA on ±5V supply. A single input voltage is used to set the compensation levels for the required length of cable.brbr The EL9110 is available in the 16 Ld QSOP package and is specified for operation over the full -40°C to +85°C temperature range.

The EL9110 is a single channel differential receiver and equalizer. It contains a high speed differential receiver with 5 programmable poles. The outputs of these pole blocks are then summed into an output buffer. The equalization length is set with the voltage on a single pin. The EL9110 also contains a three-statable output, enabling multiple devices to be connected in parallel and used in a multiplexing application.brbr The gain can be adjusted up or down by 6dB using the VsubGAIN/sub control signal. In addition, a further 6dB of gain can be switched in to provide a matched drive into a cable.brbr The EL9110 has a bandwidth of 150MHz and consumes just 33mA on ±5V supply. A single input voltage is used to set the compensation levels for the required length of cable.brbr The EL9110 is available in the 16 Ld QSOP package and is specified for operation over the full -40°C to +85°C temperature range.

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation
Product Category Uncategorized Products
Product Number EL9110IUZ
Product Name Differential Receiver/Equalizer
Unlock Full Specs
to access all available technical data