Renesas Electronics Corporation Drivers, Receivers, Transceivers EL9110IUE9049-T7

Description
0/1 Receiver 16-QSOP
Description
0/1 Receiver 16-QSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The EL9110IUE9049-T7 is a single-channel differential receiver and equalizer designed for high-speed applications. It features a bandwidth of 150MHz and includes five programmable poles for equalization, which can be adjusted using a single control voltage. The device allows for gain adjustment of ±6dB and has a three-state output, making it suitable for multiplexing applications. It operates on a ±5V supply and consumes a current of 33mA. The differential input range is 3.2V, with a common-mode input range of ±4.5V. The EL9110 is housed in a 16-lead QSOP package and is rated for operation across a temperature range of -40°C to +85°C. This product is suitable for applications such as twisted-pair receiving, KVM, VGA over twisted-pair, and security video systems.

Datasheet Summary
Powered by GS/AI

The EL9110IUE9049-T7 is a single-channel differential receiver and equalizer designed for high-speed applications. It features a bandwidth of 150MHz and includes five programmable poles for equalization, which can be adjusted using a single control voltage. The device allows for gain adjustment of ±6dB and has a three-state output, making it suitable for multiplexing applications. It operates on a ±5V supply and consumes a current of 33mA. The differential input range is 3.2V, with a common-mode input range of ±4.5V. The EL9110 is housed in a 16-lead QSOP package and is rated for operation across a temperature range of -40°C to +85°C. This product is suitable for applications such as twisted-pair receiving, KVM, VGA over twisted-pair, and security video systems.

Suppliers

Company
Product
Description
Supplier Links
Drivers, Receivers, Transceivers - EL9110IUE9049-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
EL9110IUE9049-T7
Drivers, Receivers, Transceivers EL9110IUE9049-T7
0/1 Receiver 16-QSOP

0/1 Receiver 16-QSOP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Receivers
Product Number EL9110IUE9049-T7
Product Name Drivers, Receivers, Transceivers
Package Type Surface Mount; 16-SSOP (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

RTM Series Monopulse Receiver - RTM-6020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 60 MHz
RF Connectors SMA
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details