IC AMP VIDEO DISTRIBUTION 16QFN Product overview: EL8108ILZ from Intersil is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-EL8108ILZ can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 1036222-EL8108ILZ
Packaging: Bulk
Applications: Current Feedback
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 200MHz
Slew Rate: 800 V/μs
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 16-QFN-EP (4x4)
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 14.3mA
Channel Output Current: 450mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
IC AMP CURRENT FEEDBACK 16QFN
Video Amp 2 Current Feedback 16-QFN (4x4)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | 737-EL8108ILZ | 1036222-EL8108ILZ | EL8108ILZ | EL8108ILZ |
| Product Name | Video Amps And Module | Linear - Linear - Amplifiers - Video Amps and Modules - EL8108ILZ | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules |
| RoHS Compliant | RoHS | |||
| Bandwidth | 200 MHz | 200 MHz | ||
| Slew Rate | 800 V/µs | |||
| Supply Voltage (VS) | 12 volts | |||
| Operating Temperature | -40 C (-40 F) |