The EL8108IL-T7 is a dual current feedback operational amplifier designed for video distribution applications. It offers a high output drive capability of 450mA while maintaining a low supply current of 5mA per amplifier. The device operates from a single supply voltage ranging from 5V to 12V and is available in a 16-lead QFN package, suitable for compact designs. This amplifier features a bandwidth of 300MHz and delivers a differential output drive of 20VP-P into a 100Ω load. It exhibits low total harmonic distortion, with typical values of -85dBc at 150kHz and -70dBc at 3.75MHz, ensuring high linearity for video signals. The EL8108IL-T7 is specified for operation over a wide temperature range of -40°C to +85°C, making it suitable for various environmental conditions. Control pins are included for biasing and enabling/disabling the outputs, enhancing flexibility in application. The product is RoHS compliant and available in a thermally-enhanced package, which aids in heat dissipation during operation.
IC AMP CURRENT FEEDBACK 16QFN
Video Amp 2 Current Feedback 16-QFN (4x4)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Video Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | EL8108IL-T7 | EL8108IL-T7 |
| Product Name | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules |
| Bandwidth | 200 MHz |