Manufacturer: Intersil
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1030433-EL7900ILCZ
Length: 2.1 mm
Operating Supply Voltage: 5.5 V
Height: 700 µm
Number of Pins: 5
Wavelength: 550 nm
Width: 2 mm
Rise Time: 105 µs
Fall Time: 170 µs
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1030433-EL7900ILCZ |
| Product Name | OEM Parts - OEM Parts (C - E) - EL7900ILCZ |