Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - EL7642ILTZ-T7 EL7642ILTZ-T7

Description
Manufacturer: Intersil Win Source Part Number: 051145-EL7642ILTZ-T7 Packaging: Reel - TR Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 2.6 V to 5.5 V Number of Outputs: 1 Output Voltage: 5.5 V to 20 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-TQFN-EP (5x5) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 051145-EL7642ILTZ-T7 Packaging: Reel - TR Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 2.6 V to 5.5 V Number of Outputs: 1 Output Voltage: 5.5 V to 20 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-TQFN-EP (5x5) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - EL7642ILTZ-T7 - 051145-EL7642ILTZ-T7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - EL7642ILTZ-T7
051145-EL7642ILTZ-T7
PMIC - PMIC - Voltage Regulators - Special Purpose - EL7642ILTZ-T7 051145-EL7642ILTZ-T7
Manufacturer: Intersil Win Source Part Number: 051145-EL7642ILTZ-T7 Packaging: Reel - TR Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 2.6 V to 5.5 V Number of Outputs: 1 Output Voltage: 5.5 V to 20 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-TQFN-EP (5x5) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs

Manufacturer: Intersil
Win Source Part Number: 051145-EL7642ILTZ-T7
Packaging: Reel - TR
Applications: Converter, TFT LCD
Mounting: SMD (SMT)
Voltage - Input: 2.6 V to 5.5 V
Number of Outputs: 1
Output Voltage: 5.5 V to 20 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-TQFN-EP (5x5)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - EL7642ILTZ-T7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
EL7642ILTZ-T7
PMIC - Voltage Regulators - Special Purpose EL7642ILTZ-T7
IC REG CONV TFT LCD 1OUT 32TQFN

IC REG CONV TFT LCD 1OUT 32TQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 051145-EL7642ILTZ-T7 EL7642ILTZ-T7
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - EL7642ILTZ-T7 PMIC - Voltage Regulators - Special Purpose
Package Type Other; 32-TQFN-EP (5x5) Other; 32-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4984SLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
View Details
Voltage Regulators - 1826809 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type TO-92; Other; To-92
View Details
LED Drivers - BCR402UE6327HTSA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Regulator Category Linear
Package Type Other; SC-74, SOT-457
View Details