Win Source Part Number: 1057045-EL7641ILTZ
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Package: Bulk
Applications: Converter, TFT LCD
Standard Package: 60
Mounting: SMD (SMT)
Voltage - Output: 5.5V ~ 20V
Voltage - Input: 2.6V ~ 5.5V
Number of Outputs: 1
Package / Case: 32-WFQFN Exposed Pad
Supplier Device Package: 32-TQFN-EP (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): LMZ30602RKGT; LMZ30602RKGR; TPS84210RKGT; NCP3232NMNTXG; NCP3231MNTXG; MAX8643ETG+;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
HTSUS: 8542.39.0001
Mfr: Intersil
Other Names: HARISLEL7641ILTZ,215
Product Status: Obsolete
IC REG CONV TFT LCD 1OUT 32TQFN Product overview: EL7641ILTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-EL7641ILTZ can be used for catalog matching and distributor lookup.
SWITCHING REGULATOR
IC REG CONV TFT LCD 1OUT 32TQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 1057045-EL7641ILTZ | 750-EL7641ILTZ | EL7641ILTZ | EL7641ILTZ |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose | Power Management IC | Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; Bulk | Other; Bulk | Other; 32-WFQFN Exposed Pad |