LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 350mA (Switch) TSOT-23-5
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 350mA (Switch) TSOT-23-5
| Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | EL7630IWTZ-T7 | EL7630IWTZ-T7 |
| Product Name | LED Drivers | LED Drivers |
| Number of Outputs | 1; 1 | 1; 1 |
| Output Configuration | Inverting; Step-Up (Boost) | Inverting; Step-Up (Boost) |
| Output Voltage | 27 volts | 27 volts |
| Output Current | 0.3500 amps | 0.3500 amps |