The EL7586 and EL7586A represent multiple output regulators for use in all large panel, TFT-LCD applications. Both feature a single boost converter with an integrated 2A FET, two positive LDOs for VsubON/sub and VsubLOGIC/sub generation, and a single negative LDO for VsubOFF/sub generation. The boost converter can be programmed to operate in either P-mode or PI-mode for improved load regulation.brbr Both EL7586 and EL7586A also integrate fault protection for all four channels. Once a fault is detected, the device is latched off until the input supply or EN is cycled. EL7586 also features an integrated start-up sequence for VsubBOOST/sub/VsubLO
IC REG CONV TFT LCD 4OUT 20QFN Product overview: EL7586AILZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-EL7586AILZ can be used for catalog matching and distributor lookup.
Switching Voltage Regulators EL7586AILZ TFT-LCD PWR SUPY
IC REG CONV TFT LCD 4OUT 20QFN
SWITCHING CONTROLLER, CURRENT-MO
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | EL7586AILZ | 750-EL7586AILZ | EL7586AILZ | EL7586AILZ | EL7586AILZ |
| Product Name | TFT-LCD Power Supply | Power Management IC | Switching Voltage Regulators | PMIC - Voltage Regulators - Special Purpose | Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators |
| Package Type | Other; QFN | Other; Bulk | Other; 20-VFQFN Exposed Pad |