Renesas Electronics Corporation TFT-LCD Power Supply EL7586AILZ-T13

Description
The EL7586 and EL7586A represent multiple output regulators for use in all large panel, TFT-LCD applications. Both feature a single boost converter with an integrated 2A FET, two positive LDOs for VsubON/sub and VsubLOGIC/sub generation, and a single negative LDO for VsubOFF/sub generation. The boost converter can be programmed to operate in either P-mode or PI-mode for improved load regulation.brbr Both EL7586 and EL7586A also integrate fault protection for all four channels. Once a fault is detected, the device is latched off until the input supply or EN is cycled. EL7586 also features an integrated start-up sequence for VsubBOOST/sub/VsubLO GIC/sub, VsubOFF/sub, then VsubON/sub or for VsubLOGIC/sub, VsubOFF/sub, VsubBOOST/sub, and VsubON/sub. The latter requires a single external transistor. The timing of the start-up sequence is set using an external capacitor.brbr EL7586A features an immediately-enabled VsubLOGIC/sub output which is independent of EN input. The VsubLOGIC/sub output will be switched off if a fault is detected and the power supply needs to be recycled to reset this condition.brbr Both the EL7586 and EL7586A are pin-compatible, come in the 20 Ld 4x4 QFN package, and are specified for operation over the -40°C to +85°C temperature range.
Request a Quote Datasheet
Description
The EL7586 and EL7586A represent multiple output regulators for use in all large panel, TFT-LCD applications. Both feature a single boost converter with an integrated 2A FET, two positive LDOs for VsubON/sub and VsubLOGIC/sub generation, and a single negative LDO for VsubOFF/sub generation. The boost converter can be programmed to operate in either P-mode or PI-mode for improved load regulation.brbr Both EL7586 and EL7586A also integrate fault protection for all four channels. Once a fault is detected, the device is latched off until the input supply or EN is cycled. EL7586 also features an integrated start-up sequence for VsubBOOST/sub/VsubLO GIC/sub, VsubOFF/sub, then VsubON/sub or for VsubLOGIC/sub, VsubOFF/sub, VsubBOOST/sub, and VsubON/sub. The latter requires a single external transistor. The timing of the start-up sequence is set using an external capacitor.brbr EL7586A features an immediately-enabled VsubLOGIC/sub output which is independent of EN input. The VsubLOGIC/sub output will be switched off if a fault is detected and the power supply needs to be recycled to reset this condition.brbr Both the EL7586 and EL7586A are pin-compatible, come in the 20 Ld 4x4 QFN package, and are specified for operation over the -40°C to +85°C temperature range.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TFT-LCD Power Supply - EL7586AILZ-T13 - Renesas Electronics Corporation
Milpitas, CA, USA
TFT-LCD Power Supply
EL7586AILZ-T13
TFT-LCD Power Supply EL7586AILZ-T13
The EL7586 and EL7586A represent multiple output regulators for use in all large panel, TFT-LCD applications. Both feature a single boost converter with an integrated 2A FET, two positive LDOs for VsubON/sub and VsubLOGIC/sub generation, and a single negative LDO for VsubOFF/sub generation. The boost converter can be programmed to operate in either P-mode or PI-mode for improved load regulation.brbr Both EL7586 and EL7586A also integrate fault protection for all four channels. Once a fault is detected, the device is latched off until the input supply or EN is cycled. EL7586 also features an integrated start-up sequence for VsubBOOST/sub/VsubLO GIC/sub, VsubOFF/sub, then VsubON/sub or for VsubLOGIC/sub, VsubOFF/sub, VsubBOOST/sub, and VsubON/sub. The latter requires a single external transistor. The timing of the start-up sequence is set using an external capacitor.brbr EL7586A features an immediately-enabled VsubLOGIC/sub output which is independent of EN input. The VsubLOGIC/sub output will be switched off if a fault is detected and the power supply needs to be recycled to reset this condition.brbr Both the EL7586 and EL7586A are pin-compatible, come in the 20 Ld 4x4 QFN package, and are specified for operation over the -40°C to +85°C temperature range.

The EL7586 and EL7586A represent multiple output regulators for use in all large panel, TFT-LCD applications. Both feature a single boost converter with an integrated 2A FET, two positive LDOs for VsubON/sub and VsubLOGIC/sub generation, and a single negative LDO for VsubOFF/sub generation. The boost converter can be programmed to operate in either P-mode or PI-mode for improved load regulation.brbr Both EL7586 and EL7586A also integrate fault protection for all four channels. Once a fault is detected, the device is latched off until the input supply or EN is cycled. EL7586 also features an integrated start-up sequence for VsubBOOST/sub/VsubLOGIC/sub, VsubOFF/sub, then VsubON/sub or for VsubLOGIC/sub, VsubOFF/sub, VsubBOOST/sub, and VsubON/sub. The latter requires a single external transistor. The timing of the start-up sequence is set using an external capacitor.brbr EL7586A features an immediately-enabled VsubLOGIC/sub output which is independent of EN input. The VsubLOGIC/sub output will be switched off if a fault is detected and the power supply needs to be recycled to reset this condition.brbr Both the EL7586 and EL7586A are pin-compatible, come in the 20 Ld 4x4 QFN package, and are specified for operation over the -40°C to +85°C temperature range.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - EL7586AILZ-T13 - 141163-EL7586AILZ-T13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - EL7586AILZ-T13
141163-EL7586AILZ-T13
PMIC - PMIC - Voltage Regulators - Special Purpose - EL7586AILZ-T13 141163-EL7586AILZ-T13
Manufacturer: Intersil Win Source Part Number: 141163-EL7586AILZ-T1 3 Packaging: Reel - TR Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 3 V to 5 V Number of Outputs: 4 Output Voltage: 5.5 V to 20 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QFN-EP (4x4) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Intersil
Win Source Part Number: 141163-EL7586AILZ-T13
Packaging: Reel - TR
Applications: Converter, TFT LCD
Mounting: SMD (SMT)
Voltage - Input: 3 V to 5 V
Number of Outputs: 4
Output Voltage: 5.5 V to 20 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-QFN-EP (4x4)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-EL7586AILZ-T13
Power Management IC 750-EL7586AILZ-T13
IC REG CONV TFT LCD 4OUT 20QFN Product overview: EL7586AILZ-T13 from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-EL7586AILZ-T13 can be used for catalog matching and distributor lookup.

IC REG CONV TFT LCD 4OUT 20QFN Product overview: EL7586AILZ-T13 from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-EL7586AILZ-T13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - EL7586AILZ-T13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
EL7586AILZ-T13
PMIC - Voltage Regulators - Special Purpose EL7586AILZ-T13
IC REG CONV TFT LCD 4OUT 20QFN

IC REG CONV TFT LCD 4OUT 20QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
EL7586AILZ-T13
Switching Voltage Regulators EL7586AILZ-T13
Switching Voltage Regulators EL7586AILZ TFT-LCD P PWR SUPY

Switching Voltage Regulators EL7586AILZ TFT-LCD P PWR SUPY

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number EL7586AILZ-T13 141163-EL7586AILZ-T13 750-EL7586AILZ-T13 EL7586AILZ-T13 EL7586AILZ-T13
Product Name TFT-LCD Power Supply PMIC - PMIC - Voltage Regulators - Special Purpose - EL7586AILZ-T13 Power Management IC PMIC - Voltage Regulators - Special Purpose Switching Voltage Regulators
Package Type Other; QFN Other; 20-QFN-EP (4x4) Other; Tape & Reel (TR) Other; 20-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data