The EL7583IRZ-T13 is a 3-channel DC/DC converter IC designed for TFT-LCD applications. It operates with an input voltage range of 2.7V to 14V and provides adjustable output voltages, including a boost output of 5V to 17V, with a maximum output current of 470mA at 12V and 370mA at 15V. The device also features two charge pump circuits that generate regulated outputs for VON (8V to 40V) and VOFF (-5V to -40V), each capable of supplying up to 60mA. This IC includes adjustable switching frequency and soft-start capabilities, along with an over-temperature protection feature to prevent excessive power dissipation. It is available in a 20-lead TSSOP package and is specified for operation across a temperature range of -40°C to +85°C. The EL7583IRZ-T13 is RoHS compliant and suitable for applications requiring efficient voltage regulation in compact designs.
- Converter, TFT LCD Voltage Regulator IC 2 Output 20-TSSOP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | EL7583IRZ-T13 |
| Product Name | Special Purpose Regulators |
| Type | SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) |