The EL7583 is a 3-channel DC/DC converter IC which is designed primarily for use in TFT-LCD applications. It features a PWM boost converter with 2.7V to 14V input capability and 5V to 17V output, which powers the column drivers and provides up to 470mA @ 12V, 370mA @ 15V from 5V supply. A pair of charge pump control circuits provide regulated outputs of VsubON/sub and VsubOFF/sub supplies at 8V to 40V and -5V to -40V, respectively, each at up to 60mA.brbr The EL7583 features adjustable switching frequency, adjustable soft start, and a separate output VsubON/sub enable control to allow selection of supply start-up sequence. An over-temperature feature is provided to allow the IC to be automatically protected from excessive power dissipation.brbr The EL7583 is available in a standard 20 Ld TSSOP package and the Pb-free 20 Ld HTSSOP package. Both are specified for operation over the full -40°C to +85°C temperature range.
IC REG CONV LCD 2OUT 20HTSSOP Product overview: EL7583IREZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-EL7583IREZ can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 015262-EL7583IREZ
Packaging: Tube/Rail
Applications: Converter, TFT LCD
Mounting: SMD (SMT)
Voltage - Input: 2.7 V to 14 V
Number of Outputs: 2
Output Voltage: 5 V to 17 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-HTSSOP
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 74
Switching Voltage Regulators EL7583IREZ 3 CH DC/D C CNVRTR
IC REG CONV LCD 2OUT 20HTSSOP
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | EL7583IREZ | 750-EL7583IREZ | 015262-EL7583IREZ | EL7583IREZ | EL7583IREZ |
| Product Name | 3-Channel DC/DC Converter | Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - EL7583IREZ | Switching Voltage Regulators | PMIC - Voltage Regulators - Special Purpose |
| Package Type | SSOP | Other; Tube | SSOP; Other; 20-HTSSOP | ||
| Output Voltage | 5 to 17 volts | 5 to 17 volts | |||
| IOUT | 0.4700 amps | ||||
| VIN | 14 volts |