The EL7566 is a full-feature synchronous step-down regulator capable of up to 6A and 96% efficiency. The device operates from 3V to 6V input supply (VIN). With internal CMOS power FETs, the device can operate at up to 100% duty ratio, allowing for an output voltage range of 0.8V to nearly VIN. An adjustable switching frequency up to 1MHz enables the use of small components, thereby reducing board area consumption to under 0.72sq-in on one side of a PCB. The EL7566 operates in constant frequency PWM mode, making external synchronization possible. A soft-start feature is integrated in the EL7566 to limit in-rush currents and allow for a smooth voltage ramp from zero to regulation. Other start-up features are integrated to add flexibility for synchronizing many supplies in multiple configurations. The EL7566 also offers a voltage margining capability that shifts the output voltage ±5% for validation of system card performance and reliability during manufacturing tests. A junction temperature indicator conveniently monitors the silicon die temperature, saving time in thermal characterization.brb
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 28-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Switching Voltage Regulators EL7566DREZ 6 AMP DC: DC STP DWNG
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IC REG BUCK ADJ 6A 28HTSSOP
IC REG BUCK ADJ 6A 28HTSSOP
| Renesas Electronics Corporation | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | EL7566DREZ-T13 | EL7566DREZ-T13-ND | EL7566DREZ-T13 | EL7566DREZ-T13 | EL7566DREZ-T13 | EL7566DREZ-T13 |
| Product Name | Monolithic 6A DC/DC Step-Down Regulator | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Package Type | SSOP | Other; "28-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | SSOP; Other; 28-TSSOP (0.173\", 4.40mm Width) Exposed Pad | SSOP | ||
| Output Voltage | 0.8000 to 6 volts | 0.8000 to 6 volts | 0.8000 to 6 volts | 0.8000 volts | ||
| IOUT | 6 amps | 6 amps | 6 amps | 6 amps | 6 amps | |
| VIN | 3 to 6 volts | 3 to 6 volts | 3 to 6 volts |